Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16100H-6TLI IS42S16100H-6TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 844926-IS42S16100H-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 166 MHz 5.5 ns 50-TSOP II Package: 50-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS42S16100 Categories: Integrated Circuits (ICs) Case / Package: 50-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 117 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 844926-IS42S16100H-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 166 MHz 5.5 ns 50-TSOP II Package: 50-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS42S16100 Categories: Integrated Circuits (ICs) Case / Package: 50-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 117 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16100H-6TLI - 844926-IS42S16100H-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100H-6TLI
844926-IS42S16100H-6TLI
Memory - SDRAM - IS42S16100H-6TLI 844926-IS42S16100H-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 844926-IS42S16100H-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 166 MHz 5.5 ns 50-TSOP II Package: 50-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS42S16100 Categories: Integrated Circuits (ICs) Case / Package: 50-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 117 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844926-IS42S16100H-6TLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 166 MHz 5.5 ns 50-TSOP II
Package: 50-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS42S16100
Categories: Integrated Circuits (ICs)
Case / Package: 50-TSOP II
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 117
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS42S16100H-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16100H-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100H-6TLI
Memory IC and Storage Component 774-IS42S16100H-6TLI
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100H-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100H-6TLI
Integrated Circuits (ICs) - Memory IS42S16100H-6TLI
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
Memory - IS42S16100H-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 844926-IS42S16100H-6TLI IS42S16100H-6TLI-ND 774-IS42S16100H-6TLI IS42S16100H-6TLI IS42S16100H-6TLI IS42S16100H-6TLI
Product Name Memory - SDRAM - IS42S16100H-6TLI Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 50-TSOP II TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400\", 10.16mm Width)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details