IC DRAM 16MBIT PAR 50TSOP II Product overview: IS41C16100C-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41C16100C-50TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852747-IS41C16100C-5
Features: Memory IC 25 ns
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 117
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS41C16100C-50TLI | 852747-IS41C16100C-50TLI | IS41C16100C-50TLI-ND | IS41C16100C-50TLI | IS41C16100C-50TLI | IS41C16100C-50TLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS41C16100C-50TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |