Integrated Silicon Solution, Inc. Memory IS42S16100F-6TL

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16100F-6TL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16100F-6TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100F-6TL
Memory IC and Storage Component 774-IS42S16100F-6TL
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100F-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100F-6TL can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100F-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100F-6TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16100F-6TL - 807547-IS42S16100F-6TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100F-6TL
807547-IS42S16100F-6TL
Memory - SDRAM - IS42S16100F-6TL 807547-IS42S16100F-6TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 807547-IS42S16100F-6 TL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 50-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 117 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 807547-IS42S16100F-6TL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 50-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S16100F-6TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100F-6TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100F-6TL
Integrated Circuits (ICs) - Memory IS42S16100F-6TL
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16100F-6TL-ND 774-IS42S16100F-6TL 807547-IS42S16100F-6TL IS42S16100F-6TL IS42S16100F-6TL IS42S16100F-6TL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16100F-6TL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers