DRAM - EDO Memory IC 4Mb (256K x 16) Parallel 18ns 40-TSOP
Category: DRAM
Win Source Part Number: 1447375-IS41C16256C-
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 4MBIT PARALLEL 40TSOP Product overview: IS41C16256C-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41C16256C-35TL
IC DRAM 4MBIT PARALLEL 40TSOP
DRAM - EDO Memory IC 4Mbit Parallel 18 ns 40-TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41C16256C-35TLI-ND | 1447375-IS41C16256C-35TLI | 774-IS41C16256C-35TLI | IS41C16256C-35TLI | IS41C16256C-35TLI | IS41C16256C-35TLI |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width), 40 Leads" | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width), 40 Leads | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |