SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100E-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100E-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 111602-IS42S16100E-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Family Name: IS42S16100E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 50-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): IS45S16100C1-7TA1 IS45S16100E-7TLA1-TR
Introduction Date: March 12, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1072-ND | 774-IS42S16100E-7TLI | 111602-IS42S16100E-7TLI | IS42S16100E-7TLI | IS42S16100E-7TLI | IS42S16100E-7TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS42S16100E-7TLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | SOP; 50-TSOP II | 50-TSOP (0.400\", 10.16mm Width) |