SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.5ns 54-TW-BGA (8x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047934-IS42S16160D-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160D-75EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-75EB
IC DRAM 256MBIT PARALLEL 54TFBGA
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 54-TW-BGA (8x13)
IC DRAM 256MBIT PARALLEL 54TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16160D-75EBLI-ND | 1047934-IS42S16160D-75EBLI | 774-IS42S16160D-75EBLI | IS42S16160D-75EBLI | IS42S16160D-75EBLI | IS42S16160D-75EBLI |
| Product Name | Memory | Memory - SDRAM - IS42S16160D-75EBLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 54-TFBGA | BGA; 54-TFBGA (8x13) | BGA; Tray | BGA | BGA; 54-TFBGA |