Integrated Silicon Solution, Inc. Memory IS42S16320D-6TLI

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16320D-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320D-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320D-6TLI
Memory IC and Storage Component 774-IS42S16320D-6TLI
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1378662-IS42S16320D-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1378662-IS42S16320D-6TLI
Integrated Circuits (ICs) - Memory - Memory 1378662-IS42S16320D-6TLI
Win Source Part Number: 1378662-IS42S16320D- 6TLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Base Product Number: IS42S16320 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0028 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns

Win Source Part Number: 1378662-IS42S16320D-6TLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Not For New Designs
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Base Product Number: IS42S16320
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0028
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 512Mbit
Memory Organization: 32M x 16
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.4 ns

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320D-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320D-6TLI
Integrated Circuits (ICs) - Memory IS42S16320D-6TLI
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16320D-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16320D-6TLI-ND 774-IS42S16320D-6TLI 1378662-IS42S16320D-6TLI IS42S16320D-6TLI IS42S16320D-6TLI IS42S16320D-6TLI IS42S16320D-6TLI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 520966231016 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers