Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16400J-7TLI IS42S16400J-7TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 089303-IS42S16400J-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Family Name: IS42S16400J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4C4M16S-7TCN; EM638165TS-7G; IS45S16400J-7TLA1-TR ; IS45S16400J-7TLA1; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 089303-IS42S16400J-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Family Name: IS42S16400J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4C4M16S-7TCN; EM638165TS-7G; IS45S16400J-7TLA1-TR ; IS45S16400J-7TLA1; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16400J-7TLI - 089303-IS42S16400J-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16400J-7TLI
089303-IS42S16400J-7TLI
Memory - SDRAM - IS42S16400J-7TLI 089303-IS42S16400J-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 089303-IS42S16400J-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Family Name: IS42S16400J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4C4M16S-7TCN; EM638165TS-7G; IS45S16400J-7TLA1-TR ; IS45S16400J-7TLA1; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 089303-IS42S16400J-7TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Family Name: IS42S16400J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): AS4C4M16S-7TCN; EM638165TS-7G; IS45S16400J-7TLA1-TR; IS45S16400J-7TLA1;
Introduction Date: June 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1132-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16400J-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16400J-7TLI
Memory IC and Storage Component 774-IS42S16400J-7TLI
IC DRAM 64MBIT PAR 54TSOP II Product overview: IS42S16400J-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: IS42S16400J-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> SDRAM IS42S16400J-7TLI
TSOPII-54-10.2mm SDRAM ROHS

TSOPII-54-10.2mm SDRAM ROHS

Supplier's Site Datasheet
Memory - IS42S16400J-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Sdram, 64Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) - 52T1702 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 64Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi)
52T1702
Sdram, 64Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) 52T1702
SDRAM, 64MBIT, 143MHZ, TSOP-II-54; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

SDRAM, 64MBIT, 143MHZ, TSOP-II-54; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16400J-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16400J-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S16400J-7TLI
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 089303-IS42S16400J-7TLI 706-1132-ND 774-IS42S16400J-7TLI IS42S16400J-7TLI IS42S16400J-7TLI IS42S16400J-7TLI 52T1702 IS42S16400J-7TLI IS42S16400J-7TLI
Product Name Memory - SDRAM - IS42S16400J-7TLI Memory Memory IC and Storage Component Memory >> SDRAM Memory Memory Sdram, 64Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP 54-TSOP (0.400\", 10.16mm Width) TSOP-II 54-TSOP (0.400", 10.16mm Width)
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V Surface Mount 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers