Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16320B-7BLI IS42S16320B-7BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188984-IS42S16320B- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-WBGA (11x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188984-IS42S16320B- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-WBGA (11x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16320B-7BLI - 1188984-IS42S16320B-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320B-7BLI
1188984-IS42S16320B-7BLI
Memory - SDRAM - IS42S16320B-7BLI 1188984-IS42S16320B-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188984-IS42S16320B- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-WBGA (11x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188984-IS42S16320B-7BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-WBGA (11x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S16320B-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320B-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320B-7BLI
Memory IC and Storage Component 774-IS42S16320B-7BLI
IC DRAM 512MBIT PAR 54WBGA Product overview: IS42S16320B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54WBGA Product overview: IS42S16320B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320B-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320B-7BLI
Integrated Circuits (ICs) - Memory IS42S16320B-7BLI
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site
Memory - IS42S16320B-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13)

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1188984-IS42S16320B-7BLI IS42S16320B-7BLI-ND 774-IS42S16320B-7BLI IS42S16320B-7BLI IS42S16320B-7BLI IS42S16320B-7BLI
Product Name Memory - SDRAM - IS42S16320B-7BLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers