Integrated Silicon Solution, Inc. Memory IS42S16160G-7BLI

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160G-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160G-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160G-7BLI
Memory IC and Storage Component 774-IS42S16160G-7BLI
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160G-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160G-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16160G-7BLI - 1188981-IS42S16160G-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160G-7BLI
1188981-IS42S16160G-7BLI
Memory - SDRAM - IS42S16160G-7BLI 1188981-IS42S16160G-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188981-IS42S16160G- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188981-IS42S16160G-7BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sdram, Sdr, 256Mbit, 3.3V, 54Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) - 53W9291 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Sdr, 256Mbit, 3.3V, 54Bga; Dram Memory Configuration Integrated Silicon Solution (Issi)
53W9291
Sdram, Sdr, 256Mbit, 3.3V, 54Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) 53W9291
SDRAM, SDR, 256MBIT, 3.3V, 54BGA; DRAM Memory Configuration:16M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:LVTTL; Access Time:7ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SDRAM, SDR, 256MBIT, 3.3V, 54BGA; DRAM Memory Configuration:16M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:LVTTL; Access Time:7ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS42S16160G-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16160G-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16160G-7BLI
Integrated Circuits (ICs) - Memory - Memory IS42S16160G-7BLI
IC DRAM 256MBIT PAR 54TFBGA

IC DRAM 256MBIT PAR 54TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160G-7BLI-ND 774-IS42S16160G-7BLI 1188981-IS42S16160G-7BLI 53W9291 IS42S16160G-7BLI IS42S16160G-7BLI IS42S16160G-7BLI IS42S16160G-7BLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16160G-7BLI Sdram, Sdr, 256Mbit, 3.3V, 54Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-TFBGA BGA; Tray BGA BGA; 54-TFBGA 54-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details