Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16100C1-7TLI-TR

Description
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7TL I-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7TL I-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16100C1-7TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100C1-7TLI-TR
Memory IC and Storage Component 774-IS42S16100C1-7TLI-TR
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7TL I-TR can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16100C1-7TLI-TR - 777161-IS42S16100C1-7TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100C1-7TLI-TR
777161-IS42S16100C1-7TLI-TR
Memory - SDRAM - IS42S16100C1-7TLI-TR 777161-IS42S16100C1-7TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777161-IS42S16100C1- 7TLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 50-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Part Status: Obsolete(EOL) Family Name: IS42S16100C1 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP II Alternative Parts (Cross-Reference): IS45S16100C1-7TLA1; IS45S16100C1-7TLA1-T R; IS45S16100C1-7TA1; K4S161622H-LC70; Introduction Date: July 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777161-IS42S16100C1-7TLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 50-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Part Status: Obsolete(EOL)
Family Name: IS42S16100C1
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP II
Alternative Parts (Cross-Reference): IS45S16100C1-7TLA1; IS45S16100C1-7TLA1-TR; IS45S16100C1-7TA1; K4S161622H-LC70;
Introduction Date: July 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S16100C1-7TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory - IS42S16100C1-7TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100C1-7TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100C1-7TLI-TR
Integrated Circuits (ICs) - Memory IS42S16100C1-7TLI-TR
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16100C1-7TLI-TR 777161-IS42S16100C1-7TLI-TR IS42S16100C1-7TLI-TR-ND IS42S16100C1-7TLI-TR IS42S16100C1-7TLI-TR IS42S16100C1-7TLI-TR
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16100C1-7TLI-TR Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOP; Tape & Reel (TR) TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
 - 27S19APC - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details