Integrated Silicon Solution, Inc. Memory IS42S16320B-7BLI-TR

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16320B-7BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320B-7BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320B-7BLI-TR
Integrated Circuits (ICs) - Memory IS42S16320B-7BLI-TR
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site Datasheet
Memory - IS42S16320B-7BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13)

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16320B-7BLI-TR-ND IS42S16320B-7BLI-TR IS42S16320B-7BLI-TR IS42S16320B-7BLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details