Integrated Silicon Solution, Inc. Memory IS42S16100C1-5T

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 5ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 5ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16100C1-5T-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 200MHz 5ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16100C1-5T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100C1-5T
Memory IC and Storage Component 774-IS42S16100C1-5T
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-5T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-5T can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-5T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Memory - IS42S16100C1-5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 200 MHz 5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 200 MHz 5 ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100C1-5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100C1-5T
Integrated Circuits (ICs) - Memory IS42S16100C1-5T
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16100C1-5T-ND 774-IS42S16100C1-5T IS42S16100C1-5T IS42S16100C1-5T IS42S16100C1-5T
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details