Integrated Silicon Solution, Inc. Memory - SD - IS42S16320F-6TLI IS42S16320F-6TLI

Description
Win Source Part Number: 945869-IS42S16320F-6 TLI Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 945869-IS42S16320F-6 TLI Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - IS42S16320F-6TLI - 945869-IS42S16320F-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - IS42S16320F-6TLI
945869-IS42S16320F-6TLI
Memory - SD - IS42S16320F-6TLI 945869-IS42S16320F-6TLI
Win Source Part Number: 945869-IS42S16320F-6 TLI Series: * Categories: Memory

Win Source Part Number: 945869-IS42S16320F-6TLI
Series: *
Categories: Memory

Buy Now
Memory - IS42S16320F-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
 - IS42S16320F-6TLI - Rochester Electronics
Newburyport, MA, United States
IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 pin TSOP II (400 mil)

IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 pin TSOP II (400 mil)

Supplier's Site Datasheet
Memory IC and Storage Component - 774-IS42S16320F-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320F-6TLI
Memory IC and Storage Component 774-IS42S16320F-6TLI
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SDRAM 512MBIT 167MHZ 54TSOP - 413-IS42S16320F-6TLI - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 512MBIT 167MHZ 54TSOP
413-IS42S16320F-6TLI
IC SDRAM 512MBIT 167MHZ 54TSOP 413-IS42S16320F-6TLI
IC SDRAM 512MBIT 167MHZ 54TSOP

IC SDRAM 512MBIT 167MHZ 54TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - IS42S16320F-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320F-6TLI
Integrated Circuits (ICs) - Memory IS42S16320F-6TLI
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16320F-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 945869-IS42S16320F-6TLI IS42S16320F-6TLI-ND IS42S16320F-6TLI 774-IS42S16320F-6TLI 413-IS42S16320F-6TLI IS42S16320F-6TLI IS42S16320F-6TLI IS42S16320F-6TLI IS42S16320F-6TLI
Product Name Memory - SD - IS42S16320F-6TLI Memory Memory IC and Storage Component IC SDRAM 512MBIT 167MHZ 54TSOP Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 536871 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" SOP; TSOP; TSOP54 54-TSOP (0.400, 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3 -3.3V; 3V; 3.3V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details