DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16100B-50TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16100B-50T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188949-IS41LV16100B
Packaging: Tray
Mounting Style: SMD
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC DRAM 16MBIT PAR 44TSOP II
IC DRAM 16MBIT PAR 44TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 44-TSOP II
IC DRAM 16MBIT PAR 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41LV16100B-50TL-ND | 774-IS41LV16100B-50TL | 1188949-IS41LV16100B-50TL | IS41LV16100B-50TL | IS41LV16100B-50TL | IS41LV16100B-50TL | IS41LV16100B-50TL |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS41LV16100B-50TL | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM - EDO; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |