Integrated Silicon Solution, Inc. Memory - SDRAM - IS42RM32800K-75BLI IS42RM32800K-75BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921613-IS42RM32800K- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32800 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921613-IS42RM32800K- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32800 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42RM32800K-75BLI - 921613-IS42RM32800K-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42RM32800K-75BLI
921613-IS42RM32800K-75BLI
Memory - SDRAM - IS42RM32800K-75BLI 921613-IS42RM32800K-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921613-IS42RM32800K- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32800 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921613-IS42RM32800K-75BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42RM32800
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42RM32800K-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42RM32800K-75BLI
Memory IC and Storage Component 774-IS42RM32800K-75BLI
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42RM32800K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32800K-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42RM32800K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32800K-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42RM32800K-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - IS42RM32800K-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) - 29X5157 - Newark, An Avnet Company
Chicago, IL, United States
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi)
29X5157
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) 29X5157
256M, 2.5V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

256M, 2.5V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

Supplier's Site
Integrated Circuits (ICs) - Memory - IS42RM32800K-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM32800K-75BLI
Integrated Circuits (ICs) - Memory IS42RM32800K-75BLI
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921613-IS42RM32800K-75BLI 774-IS42RM32800K-75BLI IS42RM32800K-75BLI-ND IS42RM32800K-75BLI IS42RM32800K-75BLI 29X5157 IS42RM32800K-75BLI
Product Name Memory - SDRAM - IS42RM32800K-75BLI Memory IC and Storage Component Memory Memory Memory 256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) 90-TFBGA BGA; 90-TFBGA BGA
Access Time 8 ns 6 ns 6 ns 6 ns
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details