Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16160J-6BLI IS42S16160J-6BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 800976-IS42S16160J-6 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 800976-IS42S16160J-6 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16160J-6BLI - 800976-IS42S16160J-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160J-6BLI
800976-IS42S16160J-6BLI
Memory - SDRAM - IS42S16160J-6BLI 800976-IS42S16160J-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 800976-IS42S16160J-6 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 800976-IS42S16160J-6BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S16160J-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160J-6BLI
Memory IC and Storage Component 774-IS42S16160J-6BLI
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160J-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160J-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160J-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160J-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16160J-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
 - IS42S16160J-6BLI - Rochester Electronics
Newburyport, MA, United States
IS42S16160 - 256M, 3.3V, SDRAM, 16Mx16, 166Mhz, 54 ball BGA (8mmx8mm)

IS42S16160 - 256M, 3.3V, SDRAM, 16Mx16, 166Mhz, 54 ball BGA (8mmx8mm)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16160J-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16160J-6BLI
Integrated Circuits (ICs) - Memory - Memory IS42S16160J-6BLI
IC DRAM 256MBIT PAR 54TFBGA

IC DRAM 256MBIT PAR 54TFBGA

Supplier's Site
IC DRAM 256M PARALLEL 54TFBGA - 413-IS42S16160J-6BLI - Utmel Electronic Limited
Hong Kong, China
IC DRAM 256M PARALLEL 54TFBGA
413-IS42S16160J-6BLI
IC DRAM 256M PARALLEL 54TFBGA 413-IS42S16160J-6BLI
IC DRAM 256M PARALLEL 54TFBGA

IC DRAM 256M PARALLEL 54TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS42S16160J-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800976-IS42S16160J-6BLI 774-IS42S16160J-6BLI IS42S16160J-6BLI-ND IS42S16160J-6BLI IS42S16160J-6BLI 413-IS42S16160J-6BLI IS42S16160J-6BLI IS42S16160J-6BLI IS42S16160J-6BLI
Product Name Memory - SDRAM - IS42S16160J-6BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory IC DRAM 256M PARALLEL 54TFBGA Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3 3V ~ 3.6V -40degC ~ 85degC (TA) -3.3V; 3V; 3.3V 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Density 256000 kbits 256000 kbits 256000 kbits 268435 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details