IC DRAM 16MBIT PARALLEL 60TFBGA Product overview: IS42S16100H-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-6BLI
Win Source Part Number: 1382335-IS42S16100H-
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mbit
Access Time: 5.5 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 60-TFBGA
Supplier Device Package: 60-TFBGA (6.4x10.1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS42S16100
Memory Organization: 1M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 60-TFBGA (6.4x10.1)
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (6.4x10.1)
IC DRAM 16MBIT PARALLEL 60TFBGA
IC DRAM 16MBIT PARALLEL 60TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S16100H-6BLI-TR | 1382335-IS42S16100H-6BLI-TR | IS42S16100H-6BLI-TR-ND | IS42S16100H-6BLI-TR | IS42S16100H-6BLI-TR | IS42S16100H-6BLI-TR |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 6 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 512 k |