Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16400J-7B2LI IS42S16400J-7B2LI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875389-IS42S16400J-7 B2LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S16400 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (6.4x10.1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 286 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875389-IS42S16400J-7 B2LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S16400 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (6.4x10.1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 286 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16400J-7B2LI - 875389-IS42S16400J-7B2LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16400J-7B2LI
875389-IS42S16400J-7B2LI
Memory - SDRAM - IS42S16400J-7B2LI 875389-IS42S16400J-7B2LI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875389-IS42S16400J-7 B2LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S16400 Categories: Integrated Circuits (ICs) Case / Package: 60-TFBGA (6.4x10.1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 286 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875389-IS42S16400J-7B2LI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1)
Package: 60-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S16400
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (6.4x10.1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 286
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16400J-7B2LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16400J-7B2LI
Memory IC and Storage Component 774-IS42S16400J-7B2LI
IC DRAM 64MBIT PAR 60TFBGA Product overview: IS42S16400J-7B2LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7B2L I can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 60TFBGA Product overview: IS42S16400J-7B2LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7B2LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16400J-7B2LI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet
64M, 3.3V, Sdram, 4Mx16, 143 Mhz, 60 Ball Bga (6.4Mm X 10.1Mm) Rohs, It Integrated Silicon Solution (Issi) - 18W6740 - Newark, An Avnet Company
Chicago, IL, United States
64M, 3.3V, Sdram, 4Mx16, 143 Mhz, 60 Ball Bga (6.4Mm X 10.1Mm) Rohs, It Integrated Silicon Solution (Issi)
18W6740
64M, 3.3V, Sdram, 4Mx16, 143 Mhz, 60 Ball Bga (6.4Mm X 10.1Mm) Rohs, It Integrated Silicon Solution (Issi) 18W6740
64M, 3.3V, SDRAM, 4Mx16, 143 Mhz, 60 ball BGA (6.4Mm x 10.1mm) RoHS, IT

64M, 3.3V, SDRAM, 4Mx16, 143 Mhz, 60 ball BGA (6.4Mm x 10.1mm) RoHS, IT

Supplier's Site
IC DRAM 64MBIT PARALLEL 60TFBGA

IC DRAM 64MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16400J-7B2LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16400J-7B2LI
Integrated Circuits (ICs) - Memory IS42S16400J-7B2LI
IC DRAM 64MBIT PARALLEL 60TFBGA

IC DRAM 64MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 60TFBGA

IC DRAM 64MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Memory - IS42S16400J-7B2LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875389-IS42S16400J-7B2LI 774-IS42S16400J-7B2LI IS42S16400J-7B2LI-ND 18W6740 IS42S16400J-7B2LI IS42S16400J-7B2LI IS42S16400J-7B2LI IS42S16400J-7B2LI
Product Name Memory - SDRAM - IS42S16400J-7B2LI Memory IC and Storage Component Memory 64M, 3.3V, Sdram, 4Mx16, 143 Mhz, 60 Ball Bga (6.4Mm X 10.1Mm) Rohs, It Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-TFBGA (6.4x10.1) BGA; Tray 60-TFBGA BGA 60-TFBGA BGA; 60-TFBGA
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 315-1345-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers