SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42RM16160K-75BLI-T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777160-IS42RM16160K-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TFBGA
Mounting: SMD
Technology: SDRAM - Mobile
Operating Supply Voltage: 2.3 V ~ 3 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 6ns
Family Name: IS42RM16160K
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA (8x8)
Alternative Parts (Cross-Reference): V55C2256164VBUK8EPC;
Introduction Date: January 07, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
256M, 2.5V, Mobile SDRAM, 16Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) RoHS, IT, T&R
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 256MBIT PARALLEL 54TFBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42RM16160K-75BLI-TR-ND | 774-IS42RM16160K-75BLI-TR | 777160-IS42RM16160K-75BLI-TR | 29X5150 | IS42RM16160K-75BLI-TR | IS42RM16160K-75BLI-TR | IS42RM16160K-75BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS42RM16160K-75BLI-TR | 256M, 2.5V, Mobile Sdram, 16Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA | ||||
| Supply Voltage | 2.3V ~ 3V | 2.3 | 2.3 V ~ 3 V | 3V; 2.3V ~ 3V | 3V; 2.3V ~ 3V |