Integrated Silicon Solution, Inc. Memory IS42S16100F-7BL-TR

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16100F-7BL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet
IC DRAM 16MBIT PARALLEL 60TFBGA

IC DRAM 16MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100F-7BL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100F-7BL-TR
Integrated Circuits (ICs) - Memory IS42S16100F-7BL-TR
IC DRAM 16MBIT PARALLEL 60TFBGA

IC DRAM 16MBIT PARALLEL 60TFBGA

Supplier's Site
Memory - IS42S16100F-7BL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16100F-7BL-TR-ND IS42S16100F-7BL-TR IS42S16100F-7BL-TR IS42S16100F-7BL-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 60-TFBGA BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details