IC DRAM 16MBIT PAR 50TSOP II Product overview: IS41LV16100D-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16100D-50T
Win Source Part Number: 944499-IS41LV16100D-
Series: *
Categories: Memory
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
DRAM, 16MBIT, TSOP-II-44; DRAM Memory Configuration:1M x 16bit; Memory Case Style:TSOP-II; No. of Pins:44Pins; IC Interface Type:Parallel; Access Time:50ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS41LV16100D-50TLI | 944499-IS41LV16100D-50TLI | IS41LV16100D-50TLI-ND | IS41LV16100D-50TLI | IS41LV16100D-50TLI | IS41LV16100D-50TLI | IS41LV16100D-50TLI | 65AC5999 |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - IS41LV16100D-50TLI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Dram, 16Mbit, Tsop-Ii-44; Dram Memory Configuration Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM - EDO; DRAM Chip | DRAM Chip | |
| Access Time | 50 ns | 25 ns | 25 ns | 25 ns | 25 ns | 50 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Address Bus Width | 10 bits |