Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16160D-7TLI IS42S16160D-7TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141965-IS42S16160D-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Family Name: IS42S16160D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): HYB39S256160DTL-x; IS45S16160D-7TLA1; IS45S16160D-7TLA1-TR ; Introduction Date: April 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141965-IS42S16160D-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Family Name: IS42S16160D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): HYB39S256160DTL-x; IS45S16160D-7TLA1; IS45S16160D-7TLA1-TR ; Introduction Date: April 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS42S16160D-7TLI is a 256Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 143 MHz and a CAS latency of 3 clocks. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, allowing all signals to be referenced to the positive clock edge. The memory is organized as 4M x 16 with four internal banks, enabling efficient access and precharge hiding. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. It includes auto-refresh and self-refresh modes, with 8K refresh cycles every 64 ms for commercial and industrial grades. The IS42S16160D-7TLI is available in a 54-pin TSOP-II package and is rated for an operating temperature range of 0°C to +70°C, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The IS42S16160D-7TLI is a 256Mb synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 143 MHz and a CAS latency of 3 clocks. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, allowing all signals to be referenced to the positive clock edge. The memory is organized as 4M x 16 with four internal banks, enabling efficient access and precharge hiding. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. It includes auto-refresh and self-refresh modes, with 8K refresh cycles every 64 ms for commercial and industrial grades. The IS42S16160D-7TLI is available in a 54-pin TSOP-II package and is rated for an operating temperature range of 0°C to +70°C, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16160D-7TLI - 141965-IS42S16160D-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160D-7TLI
141965-IS42S16160D-7TLI
Memory - SDRAM - IS42S16160D-7TLI 141965-IS42S16160D-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 141965-IS42S16160D-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Family Name: IS42S16160D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): HYB39S256160DTL-x; IS45S16160D-7TLA1; IS45S16160D-7TLA1-TR ; Introduction Date: April 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 141965-IS42S16160D-7TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Family Name: IS42S16160D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): HYB39S256160DTL-x; IS45S16160D-7TLA1; IS45S16160D-7TLA1-TR;
Introduction Date: April 19, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160D-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160D-7TLI
Memory IC and Storage Component 774-IS42S16160D-7TLI
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16160D-7TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16160D-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16160D-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16160D-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S16160D-7TLI
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 141965-IS42S16160D-7TLI 774-IS42S16160D-7TLI IS42S16160D-7TLI-ND IS42S16160D-7TLI IS42S16160D-7TLI IS42S16160D-7TLI IS42S16160D-7TLI
Product Name Memory - SDRAM - IS42S16160D-7TLI Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details