SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16160B-6TLI-TR-ND | IS42S16160B-6TLI-TR | IS42S16160B-6TLI-TR | IS42S16160B-6TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |