Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 848700-IS42S16400J-6
Features: Memory IC 166 MHz 5.4 ns
Package: Tray
Family Name: IS42S16400
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IC DRAM 64MBIT PAR 54TSOP II Product overview: IS42S16400J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-6TLI
IS42S16400 - 64M, 3.3V, SDRAM, 4Mx16, 166Mhz, 54 pin TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
SDRAM, 64MBIT, 166MHZ, TSOP-II-54; DRAM Memory Configuration:4M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
TSOPII-54-10.2mm SDRAM ROHS
IC DRAM 64MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 848700-IS42S16400J-6TLI | 774-IS42S16400J-6TLI | IS42S16400J-6TLI | IS42S16400J-6TLI-ND | IS42S16400J-6TLI | IS42S16400J-6TLI | 65AC6005 | IS42S16400J-6TLI | IS42S16400J-6TLI | IS42S16400J-6TLI |
| Product Name | Memory - SDRAM - IS42S16400J-6TLI | Memory IC and Storage Component | Memory | Memory | Memory | Sdram, 64Mbit, 166Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Memory >> SDRAM | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||||
| Number of Words | 1000 k |