IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160J-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160J-7TLI
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 087969-IS42S16160J-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Family Name: IS42S16160J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): HYB39S256160DTL-x; IS45S16160J-7CTLA1; IS45S16160J-7TLA1; W9825G6EH75I;
Introduction Date: March 19, 2013
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DRAM 256MBIT PAR 54TSOP II
DRAM, 256MBIT, 143MHZ, TSOP-II-24; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:24Pins; IC Interface Type:LVTTL; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
DRAM, 256MBIT, 143MHZ, TSOP-II-24; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:24Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
256Mbit 143MHz TSOP-54-10.2mm SDRAM ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S16160J-7TLI | 706-1415-ND | 087969-IS42S16160J-7TLI | IS42S16160J-7TLI | 50AC5244 | 52Y1983 | IS42S16160J-7TLI | IS42S16160J-7TLI | IS42S16160J-7TLI | IS42S16160J-7TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS42S16160J-7TLI | Integrated Circuits (ICs) - Memory | Dram, 256Mbit, 143Mhz, Tsop-Ii-24; Dram Memory Configuration Integrated Silicon Solution (Issi) | Dram, 256Mbit, 143Mhz, Tsop-Ii-24; Dram Type Integrated Silicon Solution (Issi) | Memory | Memory | Memory | Memory >> SDRAM |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Number of Words | 4000 k |