IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS42S16400J-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-5BL can be used for catalog matching and distributor lookup.
Win Source Part Number: 945803-IS42S16400J-5
Series: *
Categories: Memory
SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 4.8ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
IC DRAM 64MBIT PARALLEL 54TFBGA
SDRAM Memory IC 64Mbit Parallel 200 MHz 4.8 ns 54-TFBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S16400J-5BL | 945803-IS42S16400J-5BL | IS42S16400J-5BL-ND | IS42S16400J-5BL | IS42S16400J-5BL | IS42S16400J-5BL |
| Product Name | Memory IC and Storage Component | Memory - SD - IS42S16400J-5BL | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 4.8 ns | 4.8 ns | 4.8 ns | 4.8 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Address Bus Width | 16 bits | |||||
| Package Type | BGA; Tray | 54-TFBGA | BGA | BGA; 54-TFBGA |