Integrated Silicon Solution, Inc. Memory - SDRAM - IS42RM32400H-75BLI IS42RM32400H-75BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921611-IS42RM32400H- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32400 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921611-IS42RM32400H- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32400 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42RM32400H-75BLI - 921611-IS42RM32400H-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42RM32400H-75BLI
921611-IS42RM32400H-75BLI
Memory - SDRAM - IS42RM32400H-75BLI 921611-IS42RM32400H-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921611-IS42RM32400H- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42RM32400 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921611-IS42RM32400H-75BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42RM32400
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42RM32400H-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42RM32400H-75BLI
Memory IC and Storage Component 774-IS42RM32400H-75BLI
IC DRAM 128MBIT PAR 90TFBGA Product overview: IS42RM32400H-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32400H-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90TFBGA Product overview: IS42RM32400H-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32400H-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42RM32400H-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42RM32400H-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42RM32400H-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42RM32400H-75BLI
Integrated Circuits (ICs) - Memory - Memory IS42RM32400H-75BLI
IC DRAM 128MBIT PAR 90TFBGA

IC DRAM 128MBIT PAR 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921611-IS42RM32400H-75BLI 774-IS42RM32400H-75BLI IS42RM32400H-75BLI-ND IS42RM32400H-75BLI IS42RM32400H-75BLI IS42RM32400H-75BLI
Product Name Memory - SDRAM - IS42RM32400H-75BLI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) 90-TFBGA BGA; 90-TFBGA
Access Time 7.5 ns 6 ns 6 ns
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - A2C00063229 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details