Integrated Silicon Solution, Inc. Memory IS42RM32400H-75BI

Description
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42RM32400H-75BI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42RM32400H-75BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM32400H-75BI
Integrated Circuits (ICs) - Memory IS42RM32400H-75BI
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site
Memory - IS42RM32400H-75BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42RM32400H-75BI-ND IS42RM32400H-75BI IS42RM32400H-75BI IS42RM32400H-75BI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers