Integrated Silicon Solution, Inc. Memory IS42S16160B-6BLI

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160B-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S16160B-6BLI - 1188967-IS42S16160B-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160B-6BLI
1188967-IS42S16160B-6BLI
Memory - SDRAM - IS42S16160B-6BLI 1188967-IS42S16160B-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188967-IS42S16160B- 6BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-LFBGA (8x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188967-IS42S16160B-6BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-LFBGA (8x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S16160B-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160B-6BLI
Memory IC and Storage Component 774-IS42S16160B-6BLI
IC DRAM 256MBIT PAR 54LFBGA Product overview: IS42S16160B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54LFBGA Product overview: IS42S16160B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16160B-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-LFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-LFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160B-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160B-6BLI
Integrated Circuits (ICs) - Memory IS42S16160B-6BLI
IC DRAM 256MBIT PARALLEL 54LFBGA

IC DRAM 256MBIT PARALLEL 54LFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54LFBGA

IC DRAM 256MBIT PARALLEL 54LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160B-6BLI-ND 1188967-IS42S16160B-6BLI 774-IS42S16160B-6BLI IS42S16160B-6BLI IS42S16160B-6BLI IS42S16160B-6BLI
Product Name Memory Memory - SDRAM - IS42S16160B-6BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-LFBGA BGA; Tray BGA; 54-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details