Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875377-IS42S16100H-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 16Mb (1M x 16) Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)
Package: 60-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S16100
Categories: Integrated Circuits (ICs)
Case / Package: 60-TFBGA (6.4x10.1)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 286
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Other Part Number: 706-1445, IS42S16100H-7BLI-ND
IC DRAM 16MBIT PAR 60TFBGA Product overview: IS42S16100H-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7BLI
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
IC DRAM 16MBIT PARALLEL 60TFBGA
IC DRAM 16MBIT PARALLEL 60TFBGA
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)
IC DRAM 16MBIT PAR 60TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875377-IS42S16100H-7BLI | 774-IS42S16100H-7BLI | 706-1445-ND | IS42S16100H-7BLI | IS42S16100H-7BLI | IS42S16100H-7BLI | IS42S16100H-7BLI |
| Product Name | Memory - SDRAM - IS42S16100H-7BLI | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 60-TFBGA (6.4x10.1) | 60-TFBGA | 60-TFBGA | BGA; 60-TFBGA | |||
| Access Time | 6 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |