Integrated Silicon Solution, Inc. Memory IS42S16320D-6TL-TR

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16320D-6TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320D-6TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320D-6TL-TR
Memory IC and Storage Component 774-IS42S16320D-6TL-TR
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6TL- TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16320D-6TL-TR - 875384-IS42S16320D-6TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320D-6TL-TR
875384-IS42S16320D-6TL-TR
Memory - SDRAM - IS42S16320D-6TL-TR 875384-IS42S16320D-6TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875384-IS42S16320D-6 TL-TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS42S16320 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875384-IS42S16320D-6TL-TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II
Package: Reel - TR
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS42S16320
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320D-6TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320D-6TL-TR
Integrated Circuits (ICs) - Memory IS42S16320D-6TL-TR
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16320D-6TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16320D-6TL-TR-ND 774-IS42S16320D-6TL-TR 875384-IS42S16320D-6TL-TR IS42S16320D-6TL-TR IS42S16320D-6TL-TR IS42S16320D-6TL-TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16320D-6TL-TR Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) SOP; 54-TSOP II 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details