Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921610-IS41LV16105D-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25 ns 50-TSOP II
Package: 50-TSOP (0.400", 10.16mm Width), 44 Leads
Package: Tray
Mounting: Surface Mount
Family Name: IS41LV16105
Categories: Integrated Circuits (ICs)
Case / Package: 50-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 117
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS41LV16105D-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105D-50T
IC DRAM 16MBIT PAR 50TSOP II
DRAM - FP Memory IC 16Mbit Parallel 25 ns 50-TSOP II
DRAM, 16MBIT, TSOP-II-44; DRAM Type:FP; DRAM Density:16Mbit; DRAM Memory Configuration:1M x 16bit; Clock Frequency:-; Memory Case Style:TSOP-II; No. of Pins:44Pins; Supply Voltage Nom:3.3V; Access Time:50ns; MSL:- RoHS Compliant: Yes
IC DRAM 16MBIT PAR 50TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921610-IS41LV16105D-50TLI | IS41LV16105D-50TLI-ND | 774-IS41LV16105D-50TLI | IS41LV16105D-50TLI | IS41LV16105D-50TLI | 37AC0634 | IS41LV16105D-50TLI |
| Product Name | Memory - SDRAM - IS41LV16105D-50TLI | Memory | Memory IC and Storage Component | Memory | Memory | Dram, 16Mbit, Tsop-Ii-44; Dram Type Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 50-TSOP II | TSOP; "50-TSOP (0.400"", 10.16mm Width), 44 Leads" | 50-TSOP (0.400\", 10.16mm Width), 44 Leads | TSOP-II | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |