Integrated Silicon Solution, Inc. Memory IS42S16100H-7TLI-TR

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1448-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory - 706-1448-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory - 706-1448-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16100H-7TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100H-7TLI-TR
Memory IC and Storage Component 774-IS42S16100H-7TLI-TR
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7TLI -TR can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16100H-7TLI-TR - 777163-IS42S16100H-7TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100H-7TLI-TR
777163-IS42S16100H-7TLI-TR
Memory - SDRAM - IS42S16100H-7TLI-TR 777163-IS42S16100H-7TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777163-IS42S16100H-7 TLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 50-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Family Name: IS42S16100H Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP II Alternative Parts (Cross-Reference): IS45S16100H-7TLA1-TR ; IS45S16100H-7TLA1; K4S161622E-TL60; K4S161622E-TP60; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777163-IS42S16100H-7TLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 50-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Family Name: IS42S16100H
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP II
Alternative Parts (Cross-Reference): IS45S16100H-7TLA1-TR; IS45S16100H-7TLA1; K4S161622E-TL60; K4S161622E-TP60;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Memory - IS42S16100H-7TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16100H-7TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16100H-7TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS42S16100H-7TLI-TR
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1448-2-ND 774-IS42S16100H-7TLI-TR 777163-IS42S16100H-7TLI-TR IS42S16100H-7TLI-TR IS42S16100H-7TLI-TR IS42S16100H-7TLI-TR IS42S16100H-7TLI-TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16100H-7TLI-TR Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400", 10.16mm Width) 50-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details