Integrated Silicon Solution, Inc. Memory IS42S16160G-5BL

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160G-5BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory - SDRAM - IS42S16160G-5BL - 921617-IS42S16160G-5BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160G-5BL
921617-IS42S16160G-5BL
Memory - SDRAM - IS42S16160G-5BL 921617-IS42S16160G-5BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921617-IS42S16160G-5 BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 54-TFBGA (8x8) Package: Tray Package: 54-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS42S16160 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921617-IS42S16160G-5BL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 54-TFBGA (8x8)
Package: Tray
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS42S16160
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160G-5BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160G-5BL
Memory IC and Storage Component 774-IS42S16160G-5BL
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160G-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-5BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160G-5BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-5BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160G-5BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160G-5BL
Integrated Circuits (ICs) - Memory IS42S16160G-5BL
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS42S16160G-5BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 200 MHz 5 ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 200 MHz 5 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160G-5BL-ND 921617-IS42S16160G-5BL 774-IS42S16160G-5BL IS42S16160G-5BL IS42S16160G-5BL IS42S16160G-5BL
Product Name Memory Memory - SDRAM - IS42S16160G-5BL Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA (8x8) BGA; Tray BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details