Integrated Silicon Solution, Inc. Memory IS42S16100H-7TL

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1446-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S16100H-7TL - 806293-IS42S16100H-7TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100H-7TL
806293-IS42S16100H-7TL
Memory - SDRAM - IS42S16100H-7TL 806293-IS42S16100H-7TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 806293-IS42S16100H-7 TL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Supplier Device Package: 50-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 117 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 806293-IS42S16100H-7TL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Supplier Device Package: 50-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S16100H-7TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100H-7TL
Memory IC and Storage Component 774-IS42S16100H-7TL
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7TL can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Memory - IS42S16100H-7TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16100H-7TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16100H-7TL
Integrated Circuits (ICs) - Memory - Memory IS42S16100H-7TL
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1446-ND 806293-IS42S16100H-7TL 774-IS42S16100H-7TL IS42S16100H-7TL IS42S16100H-7TL IS42S16100H-7TL IS42S16100H-7TL
Product Name Memory Memory - SDRAM - IS42S16100H-7TL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400", 10.16mm Width) 50-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 448-S80KS5123GABHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
4 suppliers
Memory - Memory - Controllers - N82C08-10 - 886770-N82C08-10 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers