Quarktwin Technology Ltd. Datasheets for AC-DC Converter Chips

AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 10-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 16-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 10-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 60kHz 16-SOIC
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-SOIC
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-TSSOP
Converter Offline Buck Topology 30kHz 8-SOIC
Converter Offline Buck Topology 30kHz TSOT-23-5
Converter Offline Buck Topology 43kHz 7-SOIC
Converter Offline Buck Topology 50kHz 8-SOIC
Converter Offline Buck Topology 50kHz TSOT-23-5
Converter Offline Buck Topology 7-SOIC
Converter Offline Buck Topology 8-SOIC
Converter Offline Buck Topology TSOT-23-5
Converter Offline Flyback Topology 1.1MHz 10-MSOP
Converter Offline Flyback Topology 1.3kHz 9-SOIC
Converter Offline Flyback Topology 100Hz ~ 500kHz 8-CDIP
Converter Offline Flyback Topology 100Hz ~ 500kHz 8-PDIP
Converter Offline Flyback Topology 100Hz ~ 500kHz 8-SOIC
Converter Offline Flyback Topology 100kHz 6-TSOP
Converter Offline Flyback Topology 100kHz 7-PDIP
Converter Offline Flyback Topology 100kHz 7-SOIC
Converter Offline Flyback Topology 100kHz 8-PDIP
Converter Offline Flyback Topology 100kHz 8-SOIC
Converter Offline Flyback Topology 100kHz 8-SOP
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Converter Offline Flyback Topology 100kHz ~ 1MHz 10-MSOP
Converter Offline Flyback Topology 100kHz ~ 1MHz 10-WQFN (4x3)
Converter Offline Flyback Topology 100kHz ~ 1MHz 16-TSSOP
Converter Offline Flyback Topology 110kHz 6-TSOP
Converter Offline Flyback Topology 110kHz 7-SOIC
Converter Offline Flyback Topology 130kHz 7-PDIP
Converter Offline Flyback Topology 130kHz 7-SOIC
Converter Offline Flyback Topology 133kHz 7-PDIP
Converter Offline Flyback Topology 133kHz 8-SOIC
Converter Offline Flyback Topology 14-SOIC
Converter Offline Flyback Topology 1kHz ~ 140kHz 8-SOIC
Converter Offline Flyback Topology 20kHz ~ 200kHz 8-SOP
Converter Offline Flyback Topology 20kHz ~ 60kHz 8-SOP
Converter Offline Flyback Topology 25kHz 9-SOIC
Converter Offline Flyback Topology 25kHz ~ 360kHz 8-SOIC
Converter Offline Flyback Topology 25kHz ~ 500kHz 9-SOIC
Converter Offline Flyback Topology 277kHz 8-PDIP-C
Converter Offline Flyback Topology 277kHz TO-220-7C
Converter Offline Flyback Topology 277kHz TO-262-7C
Converter Offline Flyback Topology 360kHz 8-SOIC
Converter Offline Flyback Topology 360kHz 9-SOIC
Converter Offline Flyback Topology 40kHz 8-PDIP
Converter Offline Flyback Topology 40kHz 8-SOIC
Converter Offline Flyback Topology 50kHz 9-SOIC
Converter Offline Flyback Topology 50kHz ~ 100kHz 13-SOIC
Converter Offline Flyback Topology 6-TSOP
Converter Offline Flyback Topology 60kHz 8-PDIP
Converter Offline Flyback Topology 60kHz 8-SOIC
Converter Offline Flyback Topology 65kHz 6-TSOP
Converter Offline Flyback Topology 65kHz 7-PDIP
Converter Offline Flyback Topology 65kHz 7-SOIC
Converter Offline Flyback Topology 65kHz 8-PDIP
Converter Offline Flyback Topology 65kHz 8-SOIC
Converter Offline Flyback Topology 65kHz 8-SOP
Converter Offline Flyback Topology 65kHz 9-SOIC
Converter Offline Flyback Topology 65kHz SOT-23-6
Converter Offline Flyback Topology 65kHz ~ 100kHz 7-SOIC
Converter Offline Flyback Topology 65kHz, 100kHz 7-SOIC
Converter Offline Flyback Topology 7-SOIC
Converter Offline Flyback Topology 740Hz 7-SOP
Converter Offline Flyback Topology 75kHz 8-SOIC
Converter Offline Flyback Topology 8-PDIP
Converter Offline Flyback Topology 8-SOIC
Converter Offline Flyback Topology 80kHz 6-TSOP
Converter Offline Flyback Topology 80kHz 7-SOIC
Converter Offline Flyback Topology 9-SOIC
Converter Offline Flyback Topology 90kHz ~ 125kHz 14-PDIP
Converter Offline Flyback Topology 90kHz ~ 125kHz 16-SOIC
Converter Offline Flyback Topology 90kHz ~ 125kHz 8-PDIP
Converter Offline Flyback Topology Up to 100kHz 7-PDIP
Converter Offline Flyback Topology Up to 100kHz 7-SOIC
Converter Offline Flyback Topology Up to 100kHz 8-SOIC
Converter Offline Flyback Topology Up to 200kHz 7-SOIC
Converter Offline Flyback Topology Up to 200kHz 8-PDIP
Converter Offline Flyback Topology Up to 200kHz 8-SOIC
Converter Offline Flyback Topology Up to 250kHz 16-SOIC
Converter Offline Flyback Topology Up to 300kHz 7-PDIP
Converter Offline Flyback Topology Up to 300kHz 7-SOIC
Converter Offline Flyback Topology Up to 300kHz 8-SOIC
Converter Offline Flyback, Forward Topology Up to 1MHz 16-SOIC
Converter Offline Flyback, Forward Topology Up to 200kHz 8-PDIP
Converter Offline Flyback, Forward Topology Up to 200kHz 8-SOIC
Converter Offline Flyback, Forward Topology Up to 500kHz 8-PDIP
Converter Offline Flyback, Forward Topology Up to 500kHz 8-SOIC
Converter Offline Flyback, Secondary Side SR Topology 8-SOIC
Converter Offline Forward Topology 100kHz ~ 1.5MHz 24-QFN (4x4)
Converter Offline Forward Topology 1MHz 10-MSOP
Converter Offline Forward Topology Up to 250kHz 16-SOIC
Converter Offline Forward, Secondary Side SR Topology 150kHz ~ 300kHz 16-SOIC
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology Up to 1MHz 10-MSOP
Converter Offline Half-Bridge Topology 100kHz 24-SOIC
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-PDIP
Converter Offline Half-Bridge Topology 50kHz ~ 1MHz 16-SOIC
Converter Offline Half-Bridge Topology 50kHz ~ 300kHz 24-PDIP
Converter Offline Half-Bridge Topology 50kHz ~ 500kHz 16-SOIC
Converter Offline Half-Bridge Topology 50kHz ~ 750kHz 16-SOIC
Converter Offline Half-Bridge Topology 60kHz ~ 500kHz 16-SOIC
Converter Offline Topology 100Hz ~ 500kHz 10-CFlatPack
Converter Offline Topology 100Hz ~ 500kHz 14-CERDIP
Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)
Converter Offline Topology 100Hz ~ 500kHz 8-CDIP
Converter Offline Topology 100Hz ~ 500kHz 8-DIP
Converter Offline Topology 100Hz ~ 500kHz 8-SOIC
Converter Offline Topology 62kHz ~ 68kHz 8-SOP
Converter Offline Topology 90kHz ~ 110kHz 8-SOIC
Converter Offline Topology

<< Prev Next >>