onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1399AGDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1320772-NCP1399AGDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1399AGDR2GCT, 488-NCP1399AGDR2GTR, NCP1399AGDR2G-ND,ONS ONSNCP1399AGDR2G,488 -NCP1399AGDR2GDKR,21 56-NCP1399AGDR2G-OS Base Product Number: NCP1399 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320772-NCP1399AGDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1399AGDR2GCT, 488-NCP1399AGDR2GTR, NCP1399AGDR2G-ND,ONS ONSNCP1399AGDR2G,488 -NCP1399AGDR2GDKR,21 56-NCP1399AGDR2G-OS Base Product Number: NCP1399 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320772-NCP1399AGDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320772-NCP1399AGDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320772-NCP1399AGDR2G
Manufacturer: onsemi Win Source Part Number: 1320772-NCP1399AGDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 15.8 V Duty Cycle: 50% Frequency - Switching: 20kHz ~ 750kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1399AGDR2GCT, 488-NCP1399AGDR2GTR, NCP1399AGDR2G-ND,ONS ONSNCP1399AGDR2G,488 -NCP1399AGDR2GDKR,21 56-NCP1399AGDR2G-OS Base Product Number: NCP1399 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320772-NCP1399AGDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 15.8 V
Duty Cycle: 50%
Frequency - Switching: 20kHz ~ 750kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 9.5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1399AGDR2GCT,488-NCP1399AGDR2GTR,NCP1399AGDR2G-ND,ONSONSNCP1399AGDR2G,488-NCP1399AGDR2GDKR,2156-NCP1399AGDR2G-OS
Base Product Number: NCP1399
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1399AGDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1399AGDR2G
AC DC Converters, Offline Switches NCP1399AGDR2G
Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1399AGDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1399AGDR2G
PMIC - AC DC Converters, Offline Switchers NCP1399AGDR2G
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320772-NCP1399AGDR2G NCP1399AGDR2G NCP1399AGDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 14 Leads SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details