onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCV1077STBT3G

Description
Win Source Part Number: 1117777-NCV1077STBT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 25 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.1 V Duty Cycle: 69% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.7V ~ 8.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV1077STBT3GOSTR,NC V1077STBT3GOSCT,NCV1 077STBT3GOSDKR Base Product Number: NCV1077
Request a Quote Datasheet
Description
Win Source Part Number: 1117777-NCV1077STBT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 25 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.1 V Duty Cycle: 69% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.7V ~ 8.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV1077STBT3GOSTR,NC V1077STBT3GOSCT,NCV1 077STBT3GOSDKR Base Product Number: NCV1077
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1117777-NCV1077STBT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1117777-NCV1077STBT3G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1117777-NCV1077STBT3G
Win Source Part Number: 1117777-NCV1077STBT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 25 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.1 V Duty Cycle: 69% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.7V ~ 8.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV1077STBT3GOSTR,NC V1077STBT3GOSCT,NCV1 077STBT3GOSDKR Base Product Number: NCV1077

Win Source Part Number: 1117777-NCV1077STBT3G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power (Watts): 25 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 670V
Topology: Flyback
Voltage - Start Up: 8.1 V
Duty Cycle: 69%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7.7V ~ 8.5V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV1077STBT3GOSTR,NCV1077STBT3GOSCT,NCV1077STBT3GOSDKR
Base Product Number: NCV1077

Buy Now Datasheet
AC DC Converters, Offline Switches - NCV1077STBT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCV1077STBT3G
AC DC Converters, Offline Switches NCV1077STBT3G
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCV1077STBT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCV1077STBT3G
PMIC - AC DC Converters, Offline Switchers NCV1077STBT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1117777-NCV1077STBT3G NCV1077STBT3G NCV1077STBT3G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1080GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 77 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers