onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100 NCP1201P100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 111276-NCP1201P100 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 111276-NCP1201P100 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100 - 111276-NCP1201P100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100
111276-NCP1201P100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100 111276-NCP1201P100
Manufacturer: ON Semiconductor Win Source Part Number: 111276-NCP1201P100 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Breakdown: 500V Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 111276-NCP1201P100
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Voltage - Breakdown: 500V
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1201P100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1201P100
AC DC Converters, Offline Switches NCP1201P100
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 111276-NCP1201P100 NCP1201P100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1201P100 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
Zero-cross control Non-isolated - BP5013 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP14
Output Voltage -12 to -30 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers