onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2 NCP1216D100R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886867-NCP1216D100R2 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 16V Part Status: Obsolete Family Name: NCP1216 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886867-NCP1216D100R2 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 16V Part Status: Obsolete Family Name: NCP1216 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2 - 886867-NCP1216D100R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2
886867-NCP1216D100R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2 886867-NCP1216D100R2
Manufacturer: ON Semiconductor Win Source Part Number: 886867-NCP1216D100R2 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 16V Part Status: Obsolete Family Name: NCP1216 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886867-NCP1216D100R2
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 100kHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 10V ~ 16V
Part Status: Obsolete
Family Name: NCP1216
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1216D100R2
PMIC - AC DC Converters, Offline Switchers NCP1216D100R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1216D100R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1216D100R2
AC DC Converters, Offline Switches NCP1216D100R2
Converter Offline Flyback Topology 100kHz 8-SOIC

Converter Offline Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886867-NCP1216D100R2 NCP1216D100R2 NCP1216D100R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1216D100R2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3A2565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 68 watts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details