onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP12400CBAAB0DR2G

Description
Manufacturer: onsemi Win Source Part Number: 1316414-NCP12400CBAA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12400CBAAB0DR2G-N D,NCP12400CBAAB0DR2G OSCT,NCP12400CBAAB0D R2GOSTR,NCP12400CBAA B0DR2GOSDKR Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316414-NCP12400CBAA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12400CBAAB0DR2G-N D,NCP12400CBAAB0DR2G OSCT,NCP12400CBAAB0D R2GOSTR,NCP12400CBAA B0DR2GOSDKR Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316414-NCP12400CBAAB0DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316414-NCP12400CBAAB0DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316414-NCP12400CBAAB0DR2G
Manufacturer: onsemi Win Source Part Number: 1316414-NCP12400CBAA B0DR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10.5V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP12400CBAAB0DR2G-N D,NCP12400CBAAB0DR2G OSCT,NCP12400CBAAB0D R2GOSTR,NCP12400CBAA B0DR2GOSDKR Base Product Number: NCP12400 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1316414-NCP12400CBAAB0DR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10.5V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP12400CBAAB0DR2G-ND,NCP12400CBAAB0DR2GOSCT,NCP12400CBAAB0DR2GOSTR,NCP12400CBAAB0DR2GOSDKR
Base Product Number: NCP12400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP12400CBAAB0DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP12400CBAAB0DR2G
PMIC - AC DC Converters, Offline Switchers NCP12400CBAAB0DR2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP12400CBAAB0DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP12400CBAAB0DR2G
AC DC Converters, Offline Switches NCP12400CBAAB0DR2G
Converter Offline Flyback Topology 65kHz 7-SOIC

Converter Offline Flyback Topology 65kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316414-NCP12400CBAAB0DR2G NCP12400CBAAB0DR2G NCP12400CBAAB0DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details