onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252APG NCP1252APG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747893-NCP1252APG Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 13+ Alternative Parts (Cross-Reference): NCP1252ADR2G; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747893-NCP1252APG Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 13+ Alternative Parts (Cross-Reference): NCP1252ADR2G; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252APG - 747893-NCP1252APG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252APG
747893-NCP1252APG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252APG 747893-NCP1252APG
Manufacturer: ON Semiconductor Win Source Part Number: 747893-NCP1252APG Manufacturer Homepage: www.onsemi.com Reference case: DIP8 Reference Date Code: 13+ Alternative Parts (Cross-Reference): NCP1252ADR2G; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747893-NCP1252APG
Manufacturer Homepage: www.onsemi.com
Reference case: DIP8
Reference Date Code: 13+
Alternative Parts (Cross-Reference): NCP1252ADR2G;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1252APG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1252APG
PMIC - AC DC Converters, Offline Switchers NCP1252APG
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1252APG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1252APG
AC DC Converters, Offline Switches NCP1252APG
Converter Offline Flyback, Forward Topology Up to 500kHz 8-PDIP

Converter Offline Flyback, Forward Topology Up to 500kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 747893-NCP1252APG NCP1252APG NCP1252APG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252APG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details