onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G NCP1230D65R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024920-NCP1230D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.7 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024920-NCP1230D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.7 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G - 024920-NCP1230D65R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G
024920-NCP1230D65R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G 024920-NCP1230D65R2G
Manufacturer: ON Semiconductor Win Source Part Number: 024920-NCP1230D65R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.7 V to 18 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024920-NCP1230D65R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.6V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.7 V to 18 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1230D65R2G
PMIC - AC DC Converters, Offline Switchers NCP1230D65R2G
ANA PWM CURRENT-MODE CONT

ANA PWM CURRENT-MODE CONT

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1230D65R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1230D65R2G
AC DC Converters, Offline Switches NCP1230D65R2G
Converter Offline Flyback Topology 65kHz 8-SOIC

Converter Offline Flyback Topology 65kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 024920-NCP1230D65R2G NCP1230D65R2G NCP1230D65R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1230D65R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 - 068339-ICE2A765P2 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers