Manufacturer: ON Semiconductor
Win Source Part Number: 041866-NCP1215SNT1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Supply Voltage - Operating: 9 V to 18 V
Control Operating Temperature: 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 6TSOP
Converter Offline Flyback Topology 6-TSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 041866-NCP1215SNT1 | NCP1215SNT1 | NCP1215SNT1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1215SNT1 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 6-TSOP | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |