onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1565MNTXG

Description
Manufacturer: onsemi Win Source Part Number: 1320586-NCP1565MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 15 V Frequency - Switching: 100kHz ~ 1.5MHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control, Soft Start Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1565MNTXG-OS ,488-NCP1565MNTXGDKR ,NCP1565MNTXG-ND,ONS ONSNCP1565MNTXG,488- NCP1565MNTXGTR,488-N CP1565MNTXGCT Base Product Number: NCP1565 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320586-NCP1565MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 15 V Frequency - Switching: 100kHz ~ 1.5MHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control, Soft Start Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1565MNTXG-OS ,488-NCP1565MNTXGDKR ,NCP1565MNTXG-ND,ONS ONSNCP1565MNTXG,488- NCP1565MNTXGTR,488-N CP1565MNTXGCT Base Product Number: NCP1565 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320586-NCP1565MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320586-NCP1565MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320586-NCP1565MNTXG
Manufacturer: onsemi Win Source Part Number: 1320586-NCP1565MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 15 V Frequency - Switching: 100kHz ~ 1.5MHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control, Soft Start Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP1565MNTXG-OS ,488-NCP1565MNTXGDKR ,NCP1565MNTXG-ND,ONS ONSNCP1565MNTXG,488- NCP1565MNTXGTR,488-N CP1565MNTXGCT Base Product Number: NCP1565 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320586-NCP1565MNTXG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 15 V
Frequency - Switching: 100kHz ~ 1.5MHz
Fault Protection: Current Limiting, Over Temperature, Short Circuit
Control Features: Frequency Control, Soft Start
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP1565MNTXG-OS,488-NCP1565MNTXGDKR,NCP1565MNTXG-ND,ONSONSNCP1565MNTXG,488-NCP1565MNTXGTR,488-NCP1565MNTXGCT
Base Product Number: NCP1565
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1565MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1565MNTXG
PMIC - AC DC Converters, Offline Switchers NCP1565MNTXG
IC OFFLINE SWITCH FWD 24QFN

IC OFFLINE SWITCH FWD 24QFN

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1565MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1565MNTXG
AC DC Converters, Offline Switches NCP1565MNTXG
Converter Offline Forward Topology 100kHz ~ 1.5MHz 24-QFN (4x4)

Converter Offline Forward Topology 100kHz ~ 1.5MHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320586-NCP1565MNTXG NCP1565MNTXG NCP1565MNTXG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2A0565GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5038A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details