Manufacturer: ON Semiconductor
Win Source Part Number: 802512-NCP1253BSN100
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Voltage, Short Circuit
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.8V ~ 28V
IC OFFLINE SWITCH FLYBACK 6TSOP
Converter Offline Flyback Topology 100kHz 6-TSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 802512-NCP1253BSN100T1G | NCP1253BSN100T1G | NCP1253BSN100T1G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1253BSN100T1G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |