Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - PLC810PG PLC810PG

Description
Manufacturer: Power Integrations Win Source Part Number: 1089381-PLC810PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 600W Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.1V Duty Cycle: 50% Frequency - Switching: 50kHz to 300kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: EN Family Name: PLC810PG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-PDIP Supply Voltage - Operating: 8.1 V to 15 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1089381-PLC810PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 600W Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.1V Duty Cycle: 50% Frequency - Switching: 50kHz to 300kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: EN Family Name: PLC810PG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-PDIP Supply Voltage - Operating: 8.1 V to 15 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - PLC810PG - 1089381-PLC810PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - PLC810PG
1089381-PLC810PG
PMIC - PMIC - AC DC Converters, Offline Switchers - PLC810PG 1089381-PLC810PG
Manufacturer: Power Integrations Win Source Part Number: 1089381-PLC810PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 600W Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 9.1V Duty Cycle: 50% Frequency - Switching: 50kHz to 300kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: EN Family Name: PLC810PG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-PDIP Supply Voltage - Operating: 8.1 V to 15 V Introduction Date: February 03, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1089381-PLC810PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 600W
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 9.1V
Duty Cycle: 50%
Frequency - Switching: 50kHz to 300kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: EN
Family Name: PLC810PG
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-PDIP
Supply Voltage - Operating: 8.1 V to 15 V
Introduction Date: February 03, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - PLC810PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
PLC810PG
PMIC - AC DC Converters, Offline Switchers PLC810PG
IC OFFLINE SW HALF-BRDG 24DIP

IC OFFLINE SW HALF-BRDG 24DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - PLC810PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
PLC810PG
AC DC Converters, Offline Switches PLC810PG
Converter Offline Half-Bridge Topology 50kHz ~ 300kHz 24-PDIP

Converter Offline Half-Bridge Topology 50kHz ~ 300kHz 24-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1089381-PLC810PG PLC810PG PLC810PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - PLC810PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 24-PDIP DIP; Other; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR1765JZXKLA1 - 920746-ICE3RBR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers