Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SG1844L-DESC

Description
Win Source Part Number: 1254090-SG1844L-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L-DESC Base Product Number: SG1844
Request a Quote Datasheet
Description
Win Source Part Number: 1254090-SG1844L-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L-DESC Base Product Number: SG1844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254090-SG1844L-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254090-SG1844L-DESC
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254090-SG1844L-DESC
Win Source Part Number: 1254090-SG1844L-DESC Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tray Standard Package: 50 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 100Hz ~ 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 30V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1844L-DESC Base Product Number: SG1844

Win Source Part Number: 1254090-SG1844L-DESC
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Start Up: 16 V
Duty Cycle: 48%
Frequency - Switching: 100Hz ~ 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1844L-DESC
Base Product Number: SG1844

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SG1844L-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SG1844L-DESC
PMIC - AC DC Converters, Offline Switchers SG1844L-DESC
IC OFFLINE SWITCH 20CLCC

IC OFFLINE SWITCH 20CLCC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SG1844L-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG1844L-DESC
AC DC Converters, Offline Switches SG1844L-DESC
Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)

Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254090-SG1844L-DESC SG1844L-DESC SG1844L-DESC
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tray Other; 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details
ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details