onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G NCP1271D100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024926-NCP1271D100R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024926-NCP1271D100R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G - 024926-NCP1271D100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G
024926-NCP1271D100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G 024926-NCP1271D100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 024926-NCP1271D100R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 12.6V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-SOIC Supply Voltage - Operating: 10 V to 20 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024926-NCP1271D100R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12.6V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 10 V to 20 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1271D100R2G
PMIC - AC DC Converters, Offline Switchers NCP1271D100R2G
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - NCP1271D100R2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
NCP1271D100R2G
Power Supply Chip >> AC-DC Controllers & Regulators NCP1271D100R2G
100kHz 10V~20V SOIC-7 AC-DC Controllers & Regulators ROHS

100kHz 10V~20V SOIC-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1271D100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1271D100R2G
AC DC Converters, Offline Switches NCP1271D100R2G
Converter Offline Flyback Topology 100kHz 7-SOIC

Converter Offline Flyback Topology 100kHz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 024926-NCP1271D100R2G NCP1271D100R2G NCP1271D100R2G NCP1271D100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1271D100R2G PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches
Package Type SOIC; Other; 7-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - 1044431-ICE2B365FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5045A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -5 volts
Input Voltage -113 to -390 volts
View Details